Vishay Intertechnology, Inc. THIN FILM,90.9,1%,25PPM,TR,HAZMAT TNPW040290R9FEED

Description
THIN FILM,90.9,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,90.9,1%,25PPM,T R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,90.9,1%,25PPM,TR,HAZMAT - TNPW040290R9FEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,90.9,1%,25PPM,TR,HAZMAT
TNPW040290R9FEED
THIN FILM,90.9,1%,25PPM,TR,HAZMAT TNPW040290R9FEED
THIN FILM,90.9,1%,25PPM,T R,HAZMAT

THIN FILM,90.9,1%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040290R9FEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040290R9FEED-ND
Chip Resistor - Surface Mount TNPW040290R9FEED-ND
90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040290R9FEED TNPW040290R9FEED-ND
Product Name THIN FILM,90.9,1%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details