Vishay Intertechnology, Inc. RES 909 OHM 1/16W 0.1% 0402 TNPW0402909RBEED

Description
RES 909ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 909ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/16W 0.1% 0402 - TNPW0402909RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/16W 0.1% 0402
TNPW0402909RBEED
RES 909 OHM 1/16W 0.1% 0402 TNPW0402909RBEED
RES 909ohm 1/16W 0.1% 0402

RES 909ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-3568-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3568-2-ND
Chip Resistor - Surface Mount 541-3568-2-ND
909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3568-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3568-6-ND
Chip Resistor - Surface Mount 541-3568-6-ND
909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3568-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3568-1-ND
Chip Resistor - Surface Mount 541-3568-1-ND
909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

909 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 909 OHM 16W Resistor - 52-TNPW0402909RBEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 909 OHM 16W Resistor
52-TNPW0402909RBEED
SMD 909 OHM 16W Resistor 52-TNPW0402909RBEED
RES SMD 909 OHM 0.1% 1/16W 0402 Product overview: TNPW0402909RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 909 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402909RBEED can be used for catalog matching and distributor lookup.

RES SMD 909 OHM 0.1% 1/16W 0402 Product overview: TNPW0402909RBEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 909 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 909 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0402909RBEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402909RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402909RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402909RBEED
RES 909 OHM 0.1% 0.13W 0402

RES 909 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402909RBEED 541-3568-2-ND 52-TNPW0402909RBEED TNPW0402909RBEED
Product Name RES 909 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount SMD 909 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data