Vishay Intertechnology, Inc. Vishay/DaleRES 8.87K OHM 1/16W 0.1% 0402 TNPW04028K87BETD

Description
Vishay/DaleRES 8.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 8.87Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 8.87K OHM 1/16W 0.1% 0402 - TNPW04028K87BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 8.87K OHM 1/16W 0.1% 0402
TNPW04028K87BETD
Vishay/DaleRES 8.87K OHM 1/16W 0.1% 0402 TNPW04028K87BETD
Vishay/DaleRES 8.87Kohm 1/16W 0.1% 0402

Vishay/DaleRES 8.87Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04028K87BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04028K87BETD-ND
Chip Resistor - Surface Mount TNPW04028K87BETD-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04028K87BETD TNPW04028K87BETD-ND
Product Name Vishay/DaleRES 8.87K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 8870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details