Vishay Precision Group SMD 8.66KOHM 16W Resistor TNPW04028K66BEED

Description
RES SMD 8.66KOHM 0.1% 1/16W 0402 Product overview: TNPW04028K66BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.66KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.66KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K66BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 8.66KOHM 0.1% 1/16W 0402 Product overview: TNPW04028K66BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.66KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.66KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K66BEED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.66KOHM 16W Resistor - 52-TNPW04028K66BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.66KOHM 16W Resistor
52-TNPW04028K66BEED
SMD 8.66KOHM 16W Resistor 52-TNPW04028K66BEED
RES SMD 8.66KOHM 0.1% 1/16W 0402 Product overview: TNPW04028K66BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.66KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.66KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K66BEED can be used for catalog matching and distributor lookup.

RES SMD 8.66KOHM 0.1% 1/16W 0402 Product overview: TNPW04028K66BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.66KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8.66KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K66BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4519-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4519-6-ND
Chip Resistor - Surface Mount 541-4519-6-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4519-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4519-1-ND
Chip Resistor - Surface Mount 541-4519-1-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4519-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4519-2-ND
Chip Resistor - Surface Mount 541-4519-2-ND
8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04028K66BEED
937163-TNPW04028K66BEED
Chip Resistor - Surface Mount - TNPW04028K66BEED 937163-TNPW04028K66BEED
Manufacturer: Vishay Win Source Part Number: 937163-TNPW04028K66B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 8K66 0.1% T9 ET7 E3, TNPW04028K66BEED-ND, 541-4519-1, 541-4519-2, 541-4519-6

Manufacturer: Vishay
Win Source Part Number: 937163-TNPW04028K66BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0402 8K66 0.1% T9 ET7 E3, TNPW04028K66BEED-ND, 541-4519-1, 541-4519-2, 541-4519-6

Buy Now Datasheet
RES 8.66K OHM 1/16W 0.1% 0402 - TNPW04028K66BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/16W 0.1% 0402
TNPW04028K66BEED
RES 8.66K OHM 1/16W 0.1% 0402 TNPW04028K66BEED
RES 8.66Kohm 1/16W 0.1% 0402

RES 8.66Kohm 1/16W 0.1% 0402

Supplier's Site
Tnpw0402 8K66 0.1% T-9 Et7 E3 Vishay - 50X1241 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 8K66 0.1% T-9 Et7 E3 Vishay
50X1241
Tnpw0402 8K66 0.1% T-9 Et7 E3 Vishay 50X1241
TNPW0402 8K66 0.1% T-9 ET7 e3

TNPW0402 8K66 0.1% T-9 ET7 e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW04028K66BEED 541-4519-6-ND 937163-TNPW04028K66BEED TNPW04028K66BEED 50X1241
Product Name SMD 8.66KOHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW04028K66BEED RES 8.66K OHM 1/16W 0.1% 0402 Tnpw0402 8K66 0.1% T-9 Et7 E3 Vishay
Resistance Range 8660 ohms 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details