Vishay Intertechnology, Inc. SMD 16W Resistor TNPW04028K25BEED

Description
Res Thin Film 0402 8.25K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04028K25BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K25BEED can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0402 8.25K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04028K25BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K25BEED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 8.25 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and is housed in a 0402 package size. This resistor features a temperature coefficient of ±50 ppm/K, ensuring stability across varying temperatures. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 50 V. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and it exhibits superior moisture resistivity and advanced sulfur resistance. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 8.25 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and is housed in a 0402 package size. This resistor features a temperature coefficient of ±50 ppm/K, ensuring stability across varying temperatures. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 50 V. The resistor is AEC-Q200 qualified, making it suitable for automotive applications, and it exhibits superior moisture resistivity and advanced sulfur resistance. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-TNPW04028K25BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-TNPW04028K25BEED
SMD 16W Resistor 52-TNPW04028K25BEED
Res Thin Film 0402 8.25K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04028K25BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K25BEED can be used for catalog matching and distributor lookup.

Res Thin Film 0402 8.25K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW04028K25BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04028K25BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2167-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2167-2-ND
Chip Resistor - Surface Mount 541-2167-2-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2167-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2167-1-ND
Chip Resistor - Surface Mount 541-2167-1-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2167-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2167-6-ND
Chip Resistor - Surface Mount 541-2167-6-ND
8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.25 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 8.25K OHM 1/16W 0.1% 0402 - TNPW04028K25BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/16W 0.1% 0402
TNPW04028K25BEED
RES 8.25K OHM 1/16W 0.1% 0402 TNPW04028K25BEED
RES 8.25Kohm 1/16W 0.1% 0402

RES 8.25Kohm 1/16W 0.1% 0402

Supplier's Site
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 50X1231 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
50X1231
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 50X1231
RES, 8K25, 0.001, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.001, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4201
Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4201
RES, 8K25, 0.001, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.001, 0.1W, 0402, THIN FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3745
Res, 8K25, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3745
RES, 8K25, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 8K25, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - TNPW04028K25BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04028K25BEED
Chip Resistor - Surface Mount TNPW04028K25BEED
RES 8.25K OHM 0.1% 1/16W 0402

RES 8.25K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-TNPW04028K25BEED 541-2167-2-ND TNPW04028K25BEED 50X1231 33AK3745 TNPW04028K25BEED
Product Name SMD 16W Resistor Chip Resistor - Surface Mount RES 8.25K OHM 1/16W 0.1% 0402 Res, 8K25, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay Res, 8K25, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 8250 ohms 8250 ohms 8250 ohms 8250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details