Vishay Intertechnology, Inc. RES 8.20K OHM 1/16W 0.1% 0402 TNPW04028K20BETD

Description
RES 8.20Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 8.20Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/16W 0.1% 0402 - TNPW04028K20BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/16W 0.1% 0402
TNPW04028K20BETD
RES 8.20K OHM 1/16W 0.1% 0402 TNPW04028K20BETD
RES 8.20Kohm 1/16W 0.1% 0402

RES 8.20Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW04028K20BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04028K20BETD-ND
Chip Resistor - Surface Mount TNPW04028K20BETD-ND
8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

8.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04028K20BETD TNPW04028K20BETD-ND
Product Name RES 8.20K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details