Vishay Intertechnology, Inc. THIN FILM,8.06K,.5%,25PPM,TR, TNPW04028K06DETD

Description
THIN FILM,8.06K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,8.06K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,8.06K,.5%,25PPM,TR, - TNPW04028K06DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,8.06K,.5%,25PPM,TR,
TNPW04028K06DETD
THIN FILM,8.06K,.5%,25PPM,TR, TNPW04028K06DETD
THIN FILM,8.06K,.5%,25PPM ,TR,

THIN FILM,8.06K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04028K06DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04028K06DETD-ND
Chip Resistor - Surface Mount TNPW04028K06DETD-ND
8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

8.06 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04028K06DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04028K06DETD
Chip Resistor - Surface Mount TNPW04028K06DETD
RES 8.06K OHM 0.5% 1/16W 0402

RES 8.06K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04028K06DETD TNPW04028K06DETD-ND TNPW04028K06DETD
Product Name THIN FILM,8.06K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details