Vishay Intertechnology, Inc. RES 8.06K OHM 1/16W 0.1% 0402 TNPW04028K06BEED

Description
RES 8.06Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 8.06Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/16W 0.1% 0402 - TNPW04028K06BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/16W 0.1% 0402
TNPW04028K06BEED
RES 8.06K OHM 1/16W 0.1% 0402 TNPW04028K06BEED
RES 8.06Kohm 1/16W 0.1% 0402

RES 8.06Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2166-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2166-1-ND
Chip Resistor - Surface Mount 541-2166-1-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2166-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2166-6-ND
Chip Resistor - Surface Mount 541-2166-6-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2166-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2166-2-ND
Chip Resistor - Surface Mount 541-2166-2-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 8K06, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3744
Res, 8K06, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3744
RES, 8K06, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 8K06, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04028K06BEED 541-2166-1-ND 33AK3744
Product Name RES 8.06K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 8K06, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 8060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers