887 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 887ohm 1/16W 0.1% 0402
RES 887 OHM 0.1% 1/10W 0402
RES 887 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW0402887RBEED-ND | TNPW0402887RBEED | TNPW0402887RBEED | TNPW0402887RBEED |
| Product Name | Chip Resistor - Surface Mount | RES 887 OHM 1/16W 0.1% 0402 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 887 ohms | 887 ohms | 887 ohms | 887 ohms |