Vishay Intertechnology, Inc. RES 86.6 OHM 1/16W 0.1% 0402 TNPW040286R6BETD

Description
RES 86.6ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 86.6ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/16W 0.1% 0402 - TNPW040286R6BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/16W 0.1% 0402
TNPW040286R6BETD
RES 86.6 OHM 1/16W 0.1% 0402 TNPW040286R6BETD
RES 86.6ohm 1/16W 0.1% 0402

RES 86.6ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040286R6BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040286R6BETD-ND
Chip Resistor - Surface Mount TNPW040286R6BETD-ND
86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

86.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040286R6BETD TNPW040286R6BETD-ND
Product Name RES 86.6 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details