Vishay Intertechnology, Inc. RES 84.5 OHM 1/16W 0.1% 0402 TNPW040284R5BEED

Description
RES 84.5ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 84.5ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/16W 0.1% 0402 - TNPW040284R5BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/16W 0.1% 0402
TNPW040284R5BEED
RES 84.5 OHM 1/16W 0.1% 0402 TNPW040284R5BEED
RES 84.5ohm 1/16W 0.1% 0402

RES 84.5ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040284R5BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040284R5BEED-ND
Chip Resistor - Surface Mount TNPW040284R5BEED-ND
84.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

84.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040284R5BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040284R5BEED
Chip Resistor - Surface Mount TNPW040284R5BEED
RES 84.5 OHM 0.1% 1/10W 0402

RES 84.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040284R5BEED TNPW040284R5BEED-ND TNPW040284R5BEED
Product Name RES 84.5 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers