Vishay Intertechnology, Inc. RES 82.0 OHM 1/16W 0.1% 0402 TNPW040282R0BEED

Description
RES 82.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 82.0ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/16W 0.1% 0402 - TNPW040282R0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/16W 0.1% 0402
TNPW040282R0BEED
RES 82.0 OHM 1/16W 0.1% 0402 TNPW040282R0BEED
RES 82.0ohm 1/16W 0.1% 0402

RES 82.0ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2162-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2162-6-ND
Chip Resistor - Surface Mount 541-2162-6-ND
82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2162-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2162-1-ND
Chip Resistor - Surface Mount 541-2162-1-ND
82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2162-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2162-2-ND
Chip Resistor - Surface Mount 541-2162-2-ND
82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040282R0BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040282R0BEED
Resistors - Chip Resistor - Surface Mount TNPW040282R0BEED
RES 82 OHM 0.1% 0.13W 0402

RES 82 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040282R0BEED 541-2162-6-ND TNPW040282R0BEED
Product Name RES 82.0 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details