Vishay Intertechnology, Inc. RES 825 OHM 1/16W 0.1% 0402 TNPW0402825RBETD

Description
RES 825ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 825ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/16W 0.1% 0402 - TNPW0402825RBETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/16W 0.1% 0402
TNPW0402825RBETD
RES 825 OHM 1/16W 0.1% 0402 TNPW0402825RBETD
RES 825ohm 1/16W 0.1% 0402

RES 825ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW0402825RBETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402825RBETD-ND
Chip Resistor - Surface Mount TNPW0402825RBETD-ND
825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

825 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0402825RBETD TNPW0402825RBETD-ND
Product Name RES 825 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 825 ohms 825 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details