Vishay Intertechnology, Inc. THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT TNPW040280R6DEED

Description
THIN FILM,80.6,0.5%,25PPM ,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,80.6,0.5%,25PPM ,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT - TNPW040280R6DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT
TNPW040280R6DEED
THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT TNPW040280R6DEED
THIN FILM,80.6,0.5%,25PPM ,TR,HAZMAT

THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040280R6DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040280R6DEED-ND
Chip Resistor - Surface Mount TNPW040280R6DEED-ND
80.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

80.6 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040280R6DEED TNPW040280R6DEED-ND
Product Name THIN FILM,80.6,0.5%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details