Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040280K6DETD

Description
80.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
80.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040280K6DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040280K6DETD-ND
Chip Resistor - Surface Mount TNPW040280K6DETD-ND
80.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

80.6 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,80.6K,.5%,25PPM,TR, - TNPW040280K6DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,80.6K,.5%,25PPM,TR,
TNPW040280K6DETD
THIN FILM,80.6K,.5%,25PPM,TR, TNPW040280K6DETD
THIN FILM,80.6K,.5%,25PPM ,TR,

THIN FILM,80.6K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040280K6DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040280K6DETD
Chip Resistor - Surface Mount TNPW040280K6DETD
RES 80.6K OHM 0.5% 1/16W 0402

RES 80.6K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040280K6DETD-ND TNPW040280K6DETD TNPW040280K6DETD
Product Name Chip Resistor - Surface Mount THIN FILM,80.6K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details