Vishay Precision Group Vishay/DaleRES 80.6K OHM 1/16W 0.1% 0402 TNPW040280K6BETD

Description
Vishay/DaleRES 80.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 80.6Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 80.6K OHM 1/16W 0.1% 0402 - TNPW040280K6BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 80.6K OHM 1/16W 0.1% 0402
TNPW040280K6BETD
Vishay/DaleRES 80.6K OHM 1/16W 0.1% 0402 TNPW040280K6BETD
Vishay/DaleRES 80.6Kohm 1/16W 0.1% 0402

Vishay/DaleRES 80.6Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040280K6BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040280K6BETD-ND
Chip Resistor - Surface Mount TNPW040280K6BETD-ND
80.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

80.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0402 80.6K 0.1% T-9 Rt7 Vishay - 50X1251 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0402 80.6K 0.1% T-9 Rt7 Vishay
50X1251
Tnpw-0402 80.6K 0.1% T-9 Rt7 Vishay 50X1251
TNPW-0402 80.6K 0.1% T-9 RT7

TNPW-0402 80.6K 0.1% T-9 RT7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW040280K6BETD TNPW040280K6BETD-ND 50X1251
Product Name Vishay/DaleRES 80.6K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw-0402 80.6K 0.1% T-9 Rt7 Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 80600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details