THIN FILM,7.96K,.5%,25PPM
7.96 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
RES 7.96K OHM 0.5% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW04027K96DETD | TNPW04027K96DETD-ND | TNPW04027K96DETD |
| Product Name | THIN FILM,7.96K,.5%,25PPM,TR, | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |