Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04027K87DETD

Description
7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04027K87DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04027K87DETD-ND
Chip Resistor - Surface Mount TNPW04027K87DETD-ND
7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,7.87K,.5%,25PPM,TR, - TNPW04027K87DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,7.87K,.5%,25PPM,TR,
TNPW04027K87DETD
THIN FILM,7.87K,.5%,25PPM,TR, TNPW04027K87DETD
THIN FILM,7.87K,.5%,25PPM ,TR,

THIN FILM,7.87K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04027K87DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04027K87DETD
Chip Resistor - Surface Mount TNPW04027K87DETD
RES 7.87K OHM 0.5% 1/16W 0402

RES 7.87K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04027K87DETD-ND TNPW04027K87DETD TNPW04027K87DETD
Product Name Chip Resistor - Surface Mount THIN FILM,7.87K,.5%,25PPM,TR, Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details