Vishay Intertechnology, Inc. THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT TNPW04027K87DEED

Description
THIN FILM,7.87K,0.5%,25PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,7.87K,0.5%,25PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT - TNPW04027K87DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT
TNPW04027K87DEED
THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT TNPW04027K87DEED
THIN FILM,7.87K,0.5%,25PP M,TR,HAZMAT

THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04027K87DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04027K87DEED-ND
Chip Resistor - Surface Mount TNPW04027K87DEED-ND
7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.87 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04027K87DEED TNPW04027K87DEED-ND
Product Name THIN FILM,7.87K,0.5%,25PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details