Vishay Intertechnology, Inc. RES 7.68K OHM 1/16W 0.1% 0402 TNPW04027K68BEED

Description
RES 7.68Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 7.68Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/16W 0.1% 0402 - TNPW04027K68BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/16W 0.1% 0402
TNPW04027K68BEED
RES 7.68K OHM 1/16W 0.1% 0402 TNPW04027K68BEED
RES 7.68Kohm 1/16W 0.1% 0402

RES 7.68Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2161-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2161-2-ND
Chip Resistor - Surface Mount 541-2161-2-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2161-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2161-1-ND
Chip Resistor - Surface Mount 541-2161-1-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2161-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2161-6-ND
Chip Resistor - Surface Mount 541-2161-6-ND
7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04027K68BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04027K68BEED
Resistors - Chip Resistor - Surface Mount TNPW04027K68BEED
RES 7.68K OHM 0.1% 0.13W 0402

RES 7.68K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04027K68BEED 541-2161-2-ND TNPW04027K68BEED
Product Name RES 7.68K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 7680 ohms 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details