Vishay Intertechnology, Inc. THIN FILM,7.5K,1%,50PPM,TR,HAZMAT TNPW04027K50FHED

Description
THIN FILM,7.5K,1%,50PPM,T R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,7.5K,1%,50PPM,T R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,7.5K,1%,50PPM,TR,HAZMAT - TNPW04027K50FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,7.5K,1%,50PPM,TR,HAZMAT
TNPW04027K50FHED
THIN FILM,7.5K,1%,50PPM,TR,HAZMAT TNPW04027K50FHED
THIN FILM,7.5K,1%,50PPM,T R,HAZMAT

THIN FILM,7.5K,1%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04027K50FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04027K50FHED-ND
Chip Resistor - Surface Mount TNPW04027K50FHED-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04027K50FHED TNPW04027K50FHED-ND
Product Name THIN FILM,7.5K,1%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details