Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.... TNPW04027K50DEED

Description
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0....
Request a Quote Datasheet
Description
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.... - TNPW04027K50DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0....
TNPW04027K50DEED
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.... TNPW04027K50DEED
Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0....

Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - TNPW04027K50DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04027K50DEED-ND
Chip Resistor - Surface Mount TNPW04027K50DEED-ND
7.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04027K50DEED TNPW04027K50DEED-ND
Product Name Thin Film ResistorSeries:TNPW; Resistance:7.5kohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details