Vishay Precision Group Res, 7K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay TNPW04027K50BEED.

Description
RES, 7K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 7K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 30AC1439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
30AC1439
Res, 7K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 30AC1439
RES, 7K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 7K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1439
Product Name Res, 7K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details