Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW04027K50BEED

Description
Win Source Part Number: 1383684-TNPW04027K50 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: TNPW0402 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Description
Win Source Part Number: 1383684-TNPW04027K50 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: TNPW0402 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 7.5 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and operates within an ambient temperature range of -55 °C to 155 °C. The resistor features a temperature coefficient of ±50 ppm/K, ensuring stability across varying temperatures. It is suitable for applications in automotive, industrial, test and measuring equipment, and medical equipment due to its high reliability and moisture resistivity. The component is also AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1.0 mm x 0.5 mm, making it compact for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 thin film resistor has a resistance value of 7.5 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and operates within an ambient temperature range of -55 °C to 155 °C. The resistor features a temperature coefficient of ±50 ppm/K, ensuring stability across varying temperatures. It is suitable for applications in automotive, industrial, test and measuring equipment, and medical equipment due to its high reliability and moisture resistivity. The component is also AEC-Q200 qualified, indicating its suitability for automotive applications. The dimensions of the resistor are 1.0 mm x 0.5 mm, making it compact for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1383684-TNPW04027K50BEED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1383684-TNPW04027K50BEED
Resistors - Chip Resistor - Surface Mount 1383684-TNPW04027K50BEED
Win Source Part Number: 1383684-TNPW04027K50 BEED Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 pcs Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 7.5 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Base Product Number: TNPW0402 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383684-TNPW04027K50BEED
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000 pcs
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 7.5 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay
Base Product Number: TNPW0402
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KDATR-ND
Chip Resistor - Surface Mount TNP7.50KDATR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KDACT-ND
Chip Resistor - Surface Mount TNP7.50KDACT-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP7.50KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP7.50KDADKR-ND
Chip Resistor - Surface Mount TNP7.50KDADKR-ND
7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
10W Resistor - 52-TNPW04027K50BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.5K OHM 0.1% 1/10W 0402 Product overview: TNPW04027K50BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04027K50BEED can be used for catalog matching and distributor lookup.

RES 7.5K OHM 0.1% 1/10W 0402 Product overview: TNPW04027K50BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04027K50BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.50K OHM 1/16W 0.1% 0402 - TNPW04027K50BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/16W 0.1% 0402
TNPW04027K50BEED
RES 7.50K OHM 1/16W 0.1% 0402 TNPW04027K50BEED
RES 7.50Kohm 1/16W 0.1% 0402

RES 7.50Kohm 1/16W 0.1% 0402

Supplier's Site
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 50X1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
50X1159
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 50X1159
RES, 7K5, 0.001, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.001, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 7K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 7K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5626
Res, Aec-Q200, 7K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5626
RES, AEC-Q200, 7K5, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 7K5, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4199
Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4199
RES, 7K5, 0.001, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K5, 0.001, 0.1W, 0402, THIN FILM; Resistance:7.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW04027K50BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04027K50BEED
Chip Resistor - Surface Mount TNPW04027K50BEED
RES 7.5K OHM 0.1% 1/16W 0402

RES 7.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1383684-TNPW04027K50BEED TNP7.50KDATR-ND 52-TNPW04027K50BEED TNPW04027K50BEED 50X1159 85AH5626 TNPW04027K50BEED
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount 10W Resistor RES 7.50K OHM 1/16W 0.1% 0402 Res, 7K5, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay Res, Aec-Q200, 7K5, 0.1%, 0.1W, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 7500 ohms 7500 ohms 7500 ohms 7500 ohms 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.0630 watts 0.1300 watts 16 watts 0.1000 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details