Vishay Intertechnology, Inc. RES 7.15K OHM 1/16W 0.1% 0402 TNPW04027K15BEED

Description
RES 7.15Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 7.15Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/16W 0.1% 0402 - TNPW04027K15BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/16W 0.1% 0402
TNPW04027K15BEED
RES 7.15K OHM 1/16W 0.1% 0402 TNPW04027K15BEED
RES 7.15Kohm 1/16W 0.1% 0402

RES 7.15Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4514-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4514-6-ND
Chip Resistor - Surface Mount 541-4514-6-ND
7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4514-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4514-2-ND
Chip Resistor - Surface Mount 541-4514-2-ND
7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4514-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4514-1-ND
Chip Resistor - Surface Mount 541-4514-1-ND
7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04027K15BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04027K15BEED
Resistors - Chip Resistor - Surface Mount TNPW04027K15BEED
RES 7.15K OHM 0.1% 0.13W 0402

RES 7.15K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04027K15BEED 541-4514-6-ND TNPW04027K15BEED
Product Name RES 7.15K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 7150 ohms 7150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers