Vishay Intertechnology, Inc. THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT TNPW040276K8DHED

Description
THIN FILM,76.8K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,76.8K,0.5%,50PP M,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT - TNPW040276K8DHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT
TNPW040276K8DHED
THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT TNPW040276K8DHED
THIN FILM,76.8K,0.5%,50PP M,TR,HAZMAT

THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW040276K8DHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040276K8DHED-ND
Chip Resistor - Surface Mount TNPW040276K8DHED-ND
76.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

76.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040276K8DHED TNPW040276K8DHED-ND
Product Name THIN FILM,76.8K,0.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details