Vishay Intertechnology, Inc. RES 75.0K OHM 1/16W 0.1% 0402 TNPW040275K0BEED

Description
RES 75.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 75.0Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/16W 0.1% 0402 - TNPW040275K0BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/16W 0.1% 0402
TNPW040275K0BEED
RES 75.0K OHM 1/16W 0.1% 0402 TNPW040275K0BEED
RES 75.0Kohm 1/16W 0.1% 0402

RES 75.0Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP75.0KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0KDATR-ND
Chip Resistor - Surface Mount TNP75.0KDATR-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0KDACT-ND
Chip Resistor - Surface Mount TNP75.0KDACT-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP75.0KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP75.0KDADKR-ND
Chip Resistor - Surface Mount TNP75.0KDADKR-ND
75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 34AK4200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
34AK4200
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 34AK4200
RES, 75K, 0.001, 0.1W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 75K, 0.001, 0.1W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay - 50X1193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay
50X1193
Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay 50X1193
RES, 75K, 0.001, 0.1W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 75K, 0.001, 0.1W, 0402, THIN FILM; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay - 33AK3743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay
33AK3743
Res, 75K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay 33AK3743
RES, 75K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

RES, 75K, AEC-Q200, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW040275K0BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW040275K0BEED
Resistors - Chip Resistor - Surface Mount TNPW040275K0BEED
RES 75K OHM 0.1% 0.13W 0402

RES 75K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW040275K0BEED TNP75.0KDATR-ND 34AK4200 33AK3743 TNPW040275K0BEED
Product Name RES 75.0K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 75K, 0.001, 0.1W, 0402, Thin Film; Resistance Vishay Res, 75K, Aec-Q200, 0.1W, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1000 watts 0.1300 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details