Vishay Precision Group Chip Resistor - Surface Mount TNPW0402750RDEED

Description
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0402750RDEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0402750RDEED-ND
Chip Resistor - Surface Mount TNPW0402750RDEED-ND
750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... - TNPW0402750RDEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...
TNPW0402750RDEED
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... TNPW0402750RDEED
Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0...

Supplier's Site
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay - 65K2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
65K2188
Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay 65K2188
RES, THIN FILM, 750R, 0.5%, 0.063W, 0402, REEL; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 750R, 0.5%, 0.063W, 0402, REEL; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0402750RDEED-ND TNPW0402750RDEED 65K2188
Product Name Chip Resistor - Surface Mount Thin Film ResistorSeries:TNPW; Resistance:750ohm; Resistance Tolerance:+/- 0.5 %; Power Rating:0.0... Res, Thin Film, 750R, 0.5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details