Vishay Intertechnology, Inc. RES 750 OHM 1/16W 0.1% 0402 TNPW0402750RBEED

Description
RES 750ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 750ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/16W 0.1% 0402 - TNPW0402750RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/16W 0.1% 0402
TNPW0402750RBEED
RES 750 OHM 1/16W 0.1% 0402 TNPW0402750RBEED
RES 750ohm 1/16W 0.1% 0402

RES 750ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2159-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2159-6-ND
Chip Resistor - Surface Mount 541-2159-6-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2159-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2159-1-ND
Chip Resistor - Surface Mount 541-2159-1-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2159-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2159-2-ND
Chip Resistor - Surface Mount 541-2159-2-ND
750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0402750RBEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0402750RBEED
Chip Resistor - Surface Mount TNPW0402750RBEED
RES 750 OHM 0.1% 1/16W 0402

RES 750 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Aec-Q200, 750R, 0.1%, 0.1W, 0402 Rohs Compliant Vishay - 85AH5627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 750R, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
85AH5627
Res, Aec-Q200, 750R, 0.1%, 0.1W, 0402 Rohs Compliant Vishay 85AH5627
RES, AEC-Q200, 750R, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, 750R, 0.1%, 0.1W, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0402750RBEED 541-2159-6-ND TNPW0402750RBEED 85AH5627
Product Name RES 750 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, 750R, 0.1%, 0.1W, 0402 Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers