Vishay Intertechnology, Inc. RES 73.2 OHM 1/16W 0.1% 0402 TNPW040273R2BEED

Description
RES 73.2ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 73.2ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 1/16W 0.1% 0402 - TNPW040273R2BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/16W 0.1% 0402
TNPW040273R2BEED
RES 73.2 OHM 1/16W 0.1% 0402 TNPW040273R2BEED
RES 73.2ohm 1/16W 0.1% 0402

RES 73.2ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040273R2BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040273R2BEED-ND
Chip Resistor - Surface Mount TNPW040273R2BEED-ND
73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

73.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040273R2BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040273R2BEED
Chip Resistor - Surface Mount TNPW040273R2BEED
RES 73.2 OHM 0.1% 1/10W 0402

RES 73.2 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040273R2BEED TNPW040273R2BEED-ND TNPW040273R2BEED
Product Name RES 73.2 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers