Vishay Intertechnology, Inc. RES 73.2K OHM 1/16W 0.1% 0402 TNPW040273K2BETD

Description
RES 73.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 73.2Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/16W 0.1% 0402 - TNPW040273K2BETD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/16W 0.1% 0402
TNPW040273K2BETD
RES 73.2K OHM 1/16W 0.1% 0402 TNPW040273K2BETD
RES 73.2Kohm 1/16W 0.1% 0402

RES 73.2Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040273K2BETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040273K2BETD-ND
Chip Resistor - Surface Mount TNPW040273K2BETD-ND
73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

73.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040273K2BETD TNPW040273K2BETD-ND
Product Name RES 73.2K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 73200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details