Vishay Intertechnology, Inc. RES 732 OHM 1/16W 0.1% 0402 TNPW0402732RBEED

Description
RES 732ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 732ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/16W 0.1% 0402 - TNPW0402732RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/16W 0.1% 0402
TNPW0402732RBEED
RES 732 OHM 1/16W 0.1% 0402 TNPW0402732RBEED
RES 732ohm 1/16W 0.1% 0402

RES 732ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2158-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2158-6-ND
Chip Resistor - Surface Mount 541-2158-6-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2158-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2158-1-ND
Chip Resistor - Surface Mount 541-2158-1-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2158-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2158-2-ND
Chip Resistor - Surface Mount 541-2158-2-ND
732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

732 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0402732RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402732RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402732RBEED
RES 732 OHM 0.1% 0.13W 0402

RES 732 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW0402732RBEED 541-2158-6-ND TNPW0402732RBEED
Product Name RES 732 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers