Vishay Intertechnology, Inc. RES 71.5 OHM 1/16W 0.1% 0402 TNPW040271R5BEED

Description
RES 71.5ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 71.5ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/16W 0.1% 0402 - TNPW040271R5BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/16W 0.1% 0402
TNPW040271R5BEED
RES 71.5 OHM 1/16W 0.1% 0402 TNPW040271R5BEED
RES 71.5ohm 1/16W 0.1% 0402

RES 71.5ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040271R5BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040271R5BEED-ND
Chip Resistor - Surface Mount TNPW040271R5BEED-ND
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040271R5BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040271R5BEED
Chip Resistor - Surface Mount TNPW040271R5BEED
RES 71.5 OHM 0.1% 1/16W 0402

RES 71.5 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040271R5BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040271R5BEED
Chip Resistor - Surface Mount TNPW040271R5BEED
RES 71.5 OHM 0.1% 1/10W 0402

RES 71.5 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW040271R5BEED TNPW040271R5BEED-ND TNPW040271R5BEED TNPW040271R5BEED
Product Name RES 71.5 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3573FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers