Vishay Intertechnology, Inc. THIN FILM,71.5K,1%,50PPM,TR,HAZMAT, TNPW040271K5FHED

Description
THIN FILM,71.5K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,71.5K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,71.5K,1%,50PPM,TR,HAZMAT, - TNPW040271K5FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,71.5K,1%,50PPM,TR,HAZMAT,
TNPW040271K5FHED
THIN FILM,71.5K,1%,50PPM,TR,HAZMAT, TNPW040271K5FHED
THIN FILM,71.5K,1%,50PPM, TR,HAZMAT,

THIN FILM,71.5K,1%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW040271K5FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040271K5FHED-ND
Chip Resistor - Surface Mount TNPW040271K5FHED-ND
71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040271K5FHED TNPW040271K5FHED-ND
Product Name THIN FILM,71.5K,1%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details