Vishay Intertechnology, Inc. THIN FILM,6.81K,1%,50PPM,TR,HAZMAT, TNPW04026K81FHED

Description
THIN FILM,6.81K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet
Description
THIN FILM,6.81K,1%,50PPM, TR,HAZMAT,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,6.81K,1%,50PPM,TR,HAZMAT, - TNPW04026K81FHED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.81K,1%,50PPM,TR,HAZMAT,
TNPW04026K81FHED
THIN FILM,6.81K,1%,50PPM,TR,HAZMAT, TNPW04026K81FHED
THIN FILM,6.81K,1%,50PPM, TR,HAZMAT,

THIN FILM,6.81K,1%,50PPM,TR,HAZMAT,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K81FHED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K81FHED-ND
Chip Resistor - Surface Mount TNPW04026K81FHED-ND
6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04026K81FHED TNPW04026K81FHED-ND
Product Name THIN FILM,6.81K,1%,50PPM,TR,HAZMAT, Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details