Vishay Precision Group RES 6.81K OHM 1/16W 0.1% 0402 TNPW04026K81BEED

Description
RES 6.81Kohm 1/16W 0.1% 0402
Request a Quote
Description
RES 6.81Kohm 1/16W 0.1% 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 resistor is a high stability thin film flat chip resistor with a resistance value of 6.81 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor operates within a temperature range of -55 °C to 155 °C and features a maximum operating voltage of 50V. It is designed for applications requiring high reliability and stability, making it suitable for use in test and measuring equipment, medical devices, industrial applications, and automotive systems. The resistor is AEC-Q200 qualified and exhibits superior moisture resistivity and excellent stability under various environmental conditions. Additionally, it is sulfur resistant, ensuring performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0402 e3 resistor is a high stability thin film flat chip resistor with a resistance value of 6.81 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor operates within a temperature range of -55 °C to 155 °C and features a maximum operating voltage of 50V. It is designed for applications requiring high reliability and stability, making it suitable for use in test and measuring equipment, medical devices, industrial applications, and automotive systems. The resistor is AEC-Q200 qualified and exhibits superior moisture resistivity and excellent stability under various environmental conditions. Additionally, it is sulfur resistant, ensuring performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/16W 0.1% 0402 - TNPW04026K81BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/16W 0.1% 0402
TNPW04026K81BEED
RES 6.81K OHM 1/16W 0.1% 0402 TNPW04026K81BEED
RES 6.81Kohm 1/16W 0.1% 0402

RES 6.81Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNP6.81KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.81KDATR-ND
Chip Resistor - Surface Mount TNP6.81KDATR-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.81KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.81KDADKR-ND
Chip Resistor - Surface Mount TNP6.81KDADKR-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.81KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.81KDACT-ND
Chip Resistor - Surface Mount TNP6.81KDACT-ND
6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 65AC3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
65AC3586
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 65AC3586
RES, 6K81, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay - 08N5771 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
08N5771
Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay 08N5771
RES, 6K81, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K81, 0.1%, 0.1W, 0402, THIN FILM; Resistance:6.81kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW04026K81BEED TNP6.81KDATR-ND 65AC3586
Product Name RES 6.81K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Res, 6K81, 0.1%, 0.1W, 0402, Thin Film; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details