Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW04026K80DETD

Description
6.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW04026K80DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K80DETD-ND
Chip Resistor - Surface Mount TNPW04026K80DETD-ND
6.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

6.8 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,6.8K,.5%,25PPM,TR - TNPW04026K80DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.8K,.5%,25PPM,TR
TNPW04026K80DETD
THIN FILM,6.8K,.5%,25PPM,TR TNPW04026K80DETD
THIN FILM,6.8K,.5%,25PPM, TR

THIN FILM,6.8K,.5%,25PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K80DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04026K80DETD
Chip Resistor - Surface Mount TNPW04026K80DETD
RES 6.8K OHM 0.5% 1/16W 0402

RES 6.8K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04026K80DETD-ND TNPW04026K80DETD TNPW04026K80DETD
Product Name Chip Resistor - Surface Mount THIN FILM,6.8K,.5%,25PPM,TR Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details