Vishay Intertechnology, Inc. THIN FILM,6.49K,.5%,25PPM,TR, TNPW04026K49DETD

Description
THIN FILM,6.49K,.5%,25PPM ,TR,
Request a Quote Datasheet
Description
THIN FILM,6.49K,.5%,25PPM ,TR,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,6.49K,.5%,25PPM,TR, - TNPW04026K49DETD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.49K,.5%,25PPM,TR,
TNPW04026K49DETD
THIN FILM,6.49K,.5%,25PPM,TR, TNPW04026K49DETD
THIN FILM,6.49K,.5%,25PPM ,TR,

THIN FILM,6.49K,.5%,25PPM,TR,

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K49DETD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K49DETD-ND
Chip Resistor - Surface Mount TNPW04026K49DETD-ND
6.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

6.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW04026K49DETD - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW04026K49DETD
Chip Resistor - Surface Mount TNPW04026K49DETD
RES 6.49K OHM 0.5% 1/16W 0402

RES 6.49K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04026K49DETD TNPW04026K49DETD-ND TNPW04026K49DETD
Product Name THIN FILM,6.49K,.5%,25PPM,TR, Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers