Vishay Intertechnology, Inc. THIN FILM,6.34K,.1%,15PPM,TR TNPW04026K34BXTD

Description
THIN FILM,6.34K,.1%,15PPM ,TR
Request a Quote Datasheet
Description
THIN FILM,6.34K,.1%,15PPM ,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,6.34K,.1%,15PPM,TR - TNPW04026K34BXTD - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,6.34K,.1%,15PPM,TR
TNPW04026K34BXTD
THIN FILM,6.34K,.1%,15PPM,TR TNPW04026K34BXTD
THIN FILM,6.34K,.1%,15PPM ,TR

THIN FILM,6.34K,.1%,15PPM,TR

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K34BXTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K34BXTD-ND
Chip Resistor - Surface Mount TNPW04026K34BXTD-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04026K34BXTD TNPW04026K34BXTD-ND
Product Name THIN FILM,6.34K,.1%,15PPM,TR Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0402; 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers