Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW04026K34BEED TNPW04026K34BEED

Description
Manufacturer: Vishay Win Source Part Number: 937161-TNPW04026K34B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 6K34 0.1% T9 ET7 E3, TNP6.34KDACT, TNPW04026K34BEED-ND, TNP6.34KDADKR, TNP6.34KDATR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937161-TNPW04026K34B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 6K34 0.1% T9 ET7 E3, TNP6.34KDACT, TNPW04026K34BEED-ND, TNP6.34KDADKR, TNP6.34KDATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW04026K34BEED
937161-TNPW04026K34BEED
Chip Resistor - Surface Mount - TNPW04026K34BEED 937161-TNPW04026K34BEED
Manufacturer: Vishay Win Source Part Number: 937161-TNPW04026K34B EED Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: TNPW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: TNPW0402 6K34 0.1% T9 ET7 E3, TNP6.34KDACT, TNPW04026K34BEED-ND, TNP6.34KDADKR, TNP6.34KDATR

Manufacturer: Vishay
Win Source Part Number: 937161-TNPW04026K34BEED
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 6.34 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: TNPW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNPW0402 6K34 0.1% T9 ET7 E3, TNP6.34KDACT, TNPW04026K34BEED-ND, TNP6.34KDADKR, TNP6.34KDATR

Buy Now Datasheet
16W Resistor - 52-TNPW04026K34BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 6.34K OHM 0.1% 1/16W 0402 Product overview: TNPW04026K34BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04026K34BEED can be used for catalog matching and distributor lookup.

RES 6.34K OHM 0.1% 1/16W 0402 Product overview: TNPW04026K34BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW04026K34BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP6.34KDADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.34KDADKR-ND
Chip Resistor - Surface Mount TNP6.34KDADKR-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.34KDACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.34KDACT-ND
Chip Resistor - Surface Mount TNP6.34KDACT-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP6.34KDATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP6.34KDATR-ND
Chip Resistor - Surface Mount TNP6.34KDATR-ND
6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.34 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 6.34K OHM 1/16W 0.1% 0402 - TNPW04026K34BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/16W 0.1% 0402
TNPW04026K34BEED
RES 6.34K OHM 1/16W 0.1% 0402 TNPW04026K34BEED
RES 6.34Kohm 1/16W 0.1% 0402

RES 6.34Kohm 1/16W 0.1% 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW04026K34BEED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW04026K34BEED
Resistors - Chip Resistor - Surface Mount TNPW04026K34BEED
RES 6.34K OHM 0.1% 0.13W 0402

RES 6.34K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 937161-TNPW04026K34BEED 52-TNPW04026K34BEED TNP6.34KDADKR-ND TNPW04026K34BEED TNPW04026K34BEED
Product Name Chip Resistor - Surface Mount - TNPW04026K34BEED 16W Resistor Chip Resistor - Surface Mount RES 6.34K OHM 1/16W 0.1% 0402 Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 175 C (-67 to 347 F)
Resistance Range 6340 ohms 6340 ohms 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details