Vishay Intertechnology, Inc. THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT TNPW04026K19DEED

Description
THIN FILM,0402,6K19,.5%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0402,6K19,.5%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT - TNPW04026K19DEED - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT
TNPW04026K19DEED
THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT TNPW04026K19DEED
THIN FILM,0402,6K19,.5%,2 5PPM,T/R,HAZMAT

THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW04026K19DEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW04026K19DEED-ND
Chip Resistor - Surface Mount TNPW04026K19DEED-ND
6.19 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.19 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW04026K19DEED TNPW04026K19DEED-ND
Product Name THIN FILM,0402,6K19,.5%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 0402; 0402
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details