Vishay Intertechnology, Inc. RES 6.04K OHM 1/16W 0.1% 0402 TNPW04026K04BEED

Description
RES 6.04Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 6.04Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/16W 0.1% 0402 - TNPW04026K04BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/16W 0.1% 0402
TNPW04026K04BEED
RES 6.04K OHM 1/16W 0.1% 0402 TNPW04026K04BEED
RES 6.04Kohm 1/16W 0.1% 0402

RES 6.04Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-2156-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2156-2-ND
Chip Resistor - Surface Mount 541-2156-2-ND
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2156-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2156-6-ND
Chip Resistor - Surface Mount 541-2156-6-ND
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2156-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2156-1-ND
Chip Resistor - Surface Mount 541-2156-1-ND
6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.04 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW04026K04BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW04026K04BEED
Resistors - Chip Resistor - Surface Mount TNPW04026K04BEED
RES 6.04K OHM 0.1% 0.13W 0402

RES 6.04K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW04026K04BEED 541-2156-2-ND TNPW04026K04BEED
Product Name RES 6.04K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 6040 ohms 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details