Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040269K8BEED

Description
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW040269K8BEEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040269K8BEEDDKR-ND
Chip Resistor - Surface Mount 541-TNPW040269K8BEEDDKR-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040269K8BEEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040269K8BEEDCT-ND
Chip Resistor - Surface Mount 541-TNPW040269K8BEEDCT-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW040269K8BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040269K8BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040269K8BEEDTR-ND
69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

69.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 69.8K OHM 1/16W 0.1% 0402 - TNPW040269K8BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/16W 0.1% 0402
TNPW040269K8BEED
RES 69.8K OHM 1/16W 0.1% 0402 TNPW040269K8BEED
RES 69.8Kohm 1/16W 0.1% 0402

RES 69.8Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040269K8BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040269K8BEED
Chip Resistor - Surface Mount TNPW040269K8BEED
RES 69.8K OHM 0.1% 1/16W 0402

RES 69.8K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
RES 69.8K OHM 1/16W 0.1% 0402 - 873-TNPW040269K8BEED - Utmel Electronic Limited
Hong Kong, China
RES 69.8K OHM 1/16W 0.1% 0402
873-TNPW040269K8BEED
RES 69.8K OHM 1/16W 0.1% 0402 873-TNPW040269K8BEED
RES 69.8K OHM 1/16W 0.1% 0402

RES 69.8K OHM 1/16W 0.1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-TNPW040269K8BEEDDKR-ND TNPW040269K8BEED TNPW040269K8BEED 873-TNPW040269K8BEED
Product Name Chip Resistor - Surface Mount RES 69.8K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount RES 69.8K OHM 1/16W 0.1% 0402
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details