Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040268R1BEED

Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040268R1BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040268R1BEED-ND
Chip Resistor - Surface Mount TNPW040268R1BEED-ND
68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 68.1 OHM 1/16W 0.1% 0402 - TNPW040268R1BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/16W 0.1% 0402
TNPW040268R1BEED
RES 68.1 OHM 1/16W 0.1% 0402 TNPW040268R1BEED
RES 68.1ohm 1/16W 0.1% 0402

RES 68.1ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040268R1BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040268R1BEED
Chip Resistor - Surface Mount TNPW040268R1BEED
RES 68.1 OHM 0.1% 1/10W 0402

RES 68.1 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW040268R1BEED-ND TNPW040268R1BEED TNPW040268R1BEED
Product Name Chip Resistor - Surface Mount RES 68.1 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers