Vishay Precision Group Vishay/DaleRES 665 OHM 1/16W 0.1% 0402 TNPW0402665RBEED

Description
Vishay/DaleRES 665ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 665ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 665 OHM 1/16W 0.1% 0402 - TNPW0402665RBEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 665 OHM 1/16W 0.1% 0402
TNPW0402665RBEED
Vishay/DaleRES 665 OHM 1/16W 0.1% 0402 TNPW0402665RBEED
Vishay/DaleRES 665ohm 1/16W 0.1% 0402

Vishay/DaleRES 665ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4507-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4507-1-ND
Chip Resistor - Surface Mount 541-4507-1-ND
665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4507-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4507-2-ND
Chip Resistor - Surface Mount 541-4507-2-ND
665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4507-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4507-6-ND
Chip Resistor - Surface Mount 541-4507-6-ND
665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

665 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0402 665R 0.1% T-9 Et7 E3 Vishay - 50X1128 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0402 665R 0.1% T-9 Et7 E3 Vishay
50X1128
Tnpw0402 665R 0.1% T-9 Et7 E3 Vishay 50X1128
TNPW0402 665R 0.1% T-9 ET7 e3

TNPW0402 665R 0.1% T-9 ET7 e3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0402665RBEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0402665RBEED
Resistors - Chip Resistor - Surface Mount TNPW0402665RBEED
RES 665 OHM 0.1% 0.13W 0402

RES 665 OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0402665RBEED 541-4507-1-ND 50X1128 TNPW0402665RBEED
Product Name Vishay/DaleRES 665 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Tnpw0402 665R 0.1% T-9 Et7 E3 Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers