Vishay Intertechnology, Inc. Vishay/DaleRES 64.9 OHM 1/16W 0.1% 0402 TNPW040264R9BEED

Description
Vishay/DaleRES 64.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 64.9ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 64.9 OHM 1/16W 0.1% 0402 - TNPW040264R9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 64.9 OHM 1/16W 0.1% 0402
TNPW040264R9BEED
Vishay/DaleRES 64.9 OHM 1/16W 0.1% 0402 TNPW040264R9BEED
Vishay/DaleRES 64.9ohm 1/16W 0.1% 0402

Vishay/DaleRES 64.9ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - TNPW040264R9BEED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040264R9BEED-ND
Chip Resistor - Surface Mount TNPW040264R9BEED-ND
64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW040264R9BEED - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040264R9BEED
Chip Resistor - Surface Mount TNPW040264R9BEED
RES 64.9 OHM 0.1% 1/10W 0402

RES 64.9 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040264R9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040264R9BEED
Chip Resistor - Surface Mount TNPW040264R9BEED
RES 64.9 OHM 0.1% 1/16W 0402

RES 64.9 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW040264R9BEED TNPW040264R9BEED-ND TNPW040264R9BEED TNPW040264R9BEED
Product Name Vishay/DaleRES 64.9 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 10 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details