Vishay Intertechnology, Inc. RES 64.9K OHM 1/16W 0.1% 0402 TNPW040264K9BEED

Description
RES 64.9Kohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
RES 64.9Kohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/16W 0.1% 0402 - TNPW040264K9BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/16W 0.1% 0402
TNPW040264K9BEED
RES 64.9K OHM 1/16W 0.1% 0402 TNPW040264K9BEED
RES 64.9Kohm 1/16W 0.1% 0402

RES 64.9Kohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-4506-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4506-1-ND
Chip Resistor - Surface Mount 541-4506-1-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4506-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4506-6-ND
Chip Resistor - Surface Mount 541-4506-6-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4506-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4506-2-ND
Chip Resistor - Surface Mount 541-4506-2-ND
64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

64.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
16W Resistor - 52-TNPW040264K9BEED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res High Stability Thin Film 0402 64.9k Ohm 0.1% 1/16W ±25ppm/°C Molded Paper T/R Product overview: TNPW040264K9BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040264K9BEED can be used for catalog matching and distributor lookup.

Res High Stability Thin Film 0402 64.9k Ohm 0.1% 1/16W ±25ppm/°C Molded Paper T/R Product overview: TNPW040264K9BEED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW040264K9BEED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW040264K9BEED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW040264K9BEED
Chip Resistor - Surface Mount TNPW040264K9BEED
RES 64.9K OHM 0.1% 1/16W 0402

RES 64.9K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW040264K9BEED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW040264K9BEED
Resistors - Chip Resistor - Surface Mount TNPW040264K9BEED
RES 64.9K OHM 0.1% 0.13W 0402

RES 64.9K OHM 0.1% 0.13W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number TNPW040264K9BEED 541-4506-1-ND 52-TNPW040264K9BEED TNPW040264K9BEED TNPW040264K9BEED
Product Name RES 64.9K OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 64900 ohms 64900 ohms 64900 ohms 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts 0.1300 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details