Vishay Intertechnology, Inc. Vishay/DaleRES 63.4 OHM 1/16W 0.1% 0402 TNPW040263R4BEED

Description
Vishay/DaleRES 63.4ohm 1/16W 0.1% 0402
Request a Quote Datasheet
Description
Vishay/DaleRES 63.4ohm 1/16W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 63.4 OHM 1/16W 0.1% 0402 - TNPW040263R4BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 63.4 OHM 1/16W 0.1% 0402
TNPW040263R4BEED
Vishay/DaleRES 63.4 OHM 1/16W 0.1% 0402 TNPW040263R4BEED
Vishay/DaleRES 63.4ohm 1/16W 0.1% 0402

Vishay/DaleRES 63.4ohm 1/16W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW040263R4BEEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW040263R4BEEDTR-ND
Chip Resistor - Surface Mount 541-TNPW040263R4BEEDTR-ND
63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040263R4BEED 541-TNPW040263R4BEEDTR-ND
Product Name Vishay/DaleRES 63.4 OHM 1/16W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.1300 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details