Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW040263K4BYED

Description
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW040263K4BYED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW040263K4BYED-ND
Chip Resistor - Surface Mount TNPW040263K4BYED-ND
63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

63.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R - TNPW040263K4BYED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R
TNPW040263K4BYED
Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R TNPW040263K4BYED
Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R

Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW040263K4BYED-ND TNPW040263K4BYED
Product Name Chip Resistor - Surface Mount Res Thin Film 0402 63.4K Ohm 0.1% 1/16W ¦10ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details