Vishay Intertechnology, Inc. Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW040262R6BEED

Description
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R - TNPW040262R6BEED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R
TNPW040262R6BEED
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R TNPW040262R6BEED
Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNP62.6DACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP62.6DACT-ND
Chip Resistor - Surface Mount TNP62.6DACT-ND
62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP62.6DADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP62.6DADKR-ND
Chip Resistor - Surface Mount TNP62.6DADKR-ND
62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP62.6DATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP62.6DATR-ND
Chip Resistor - Surface Mount TNP62.6DATR-ND
62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW040262R6BEED TNP62.6DACT-ND
Product Name Res Thin Film 0402 62.6 Ohm 0.1% 1/16W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 16 watts 0.1300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers